CEI EN 60684-2

Flexible insulating sleeving Part 2: Methods of test

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 92
scope:

This part of IEC 60684 gives methods of test for flexible insulating sleeving, including heatshrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical apparatus, although they may be used for other purposes.

The tests specified are designed to control the quality of the sleeving but it is recognized that they do not completely establish the suitability of sleeving for impregnation or encapsulation processes or for other specialized applications. Where necessary, the test methods in this part will need to be supplemented by appropriate impregnation or compatibility tests to suit the individual circumstances.

Document History

CEI EN 60684-2
December 1, 2012
Flexible insulating sleeving Part 2: Methods of test
This part of IEC 60684 gives methods of test for flexible insulating sleeving, including heatshrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical...
February 1, 2006
Flexible insulating sleeving - Part 2: Methods of test
Il presente documento costituisce la Variante 2 della Norma CEI EN 60684-2, la quale fornisce metodi di prova per guaine isolanti flessibili, comprese le guaine termorestringenti, destinate...
August 1, 2004
Flexible insulating sleeving - Part 2: Methods of test
October 1, 1998
Flexible insulating sleeving - Part 2: Methods of test
Fornisce metodi di prova per guaine isolanti flessibili, comprese le guaine termorestringenti, destinate principalmente all’isolamento di conduttori elettrici e di collegamento di apparecchiature...

References

Advertisement