CEI EN 60068-2-83

Environmental testing Part 2-83: Tests - Test Tf: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method using solder paste

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2012
Status: active
Page Count: 44
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 provides methods for comparative investigation of the wettability of the metallic terminations or metallized terminations of SMDs with solder pastes.

Data obtained by these methods are not intended to be used as absolute quantitative data for pass - fail purposes.

NOTE Different solderability test methods for SMD are described in IEC 60068-2-58 and IEC 60068-2-69. IEC 60068-2-58 prescribes visual evaluation using solder bath and reflow method, IEC 60068-2-69 prescribes wetting balance evaluation using solder bath and solder globule method.

Document History

CEI EN 60068-2-83
October 1, 2012
Environmental testing Part 2-83: Tests - Test Tf: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method using solder paste
This part of IEC 60068 provides methods for comparative investigation of the wettability of the metallic terminations or metallized terminations of SMDs with solder pastes. Data obtained by these...

References

Advertisement