ISO 14404-1

Calculation method of carbon dioxide emission intensity from iron and steel production - Part 1: Steel plant with blast furnace

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: active
Page Count: 32
ICS Code (Ferrous metals in general): 77.080.01
scope:

This part of ISO 14404 specifies calculation methods for the carbon dioxide (CO2) intensity of plant where steel is produced through a blast furnace.

NOTE The steel plant is generally called "the integrated steel works"

It includes boundary definition, material and energy flow definition and emission factor of CO2. Besides direct source import to the boundary, upstream and credit concept is applied to exhibit the plant CO2 intensity.

This part of ISO 14404 supports the steel producer to establish CO2 emissions attributable to a site. ISO 14404 cannot be used to calculate benchmarks or to compare CO2 intensities of production processes that are operated inside the site.

Conversi9on to energy consumption and to consumption efficiency can be obtained using Annex A.

Document History

ISO 14404-1
March 15, 2013
Calculation method of carbon dioxide emission intensity from iron and steel production - Part 1: Steel plant with blast furnace
This part of ISO 14404 specifies calculation methods for the carbon dioxide (CO2) intensity of plant where steel is produced through a blast furnace. NOTE The steel plant is generally called "the...

References

Advertisement