ISO/IEC 19794-14

Information technology - Biometric data interchange formats - Part 14: DNA data

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: active
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies a data interchange format for the exchange of DNA data for person identification or verification technologies that utilize human DNA.

It will provide the ability for DNA profile data to be exchanged and used for comparison (subject to privacy regulations) with DNA profile data produced by any other system that is based on a compatible DNA profiling technique and where the data format conforms to this part of ISO/IEC 19794.

This part of ISO/IEC 19794 is intended to cover current forensic DNA profiling or typing techniques that are based on short tandem repeats (STRs), including STRs on the Y chromosome (Y-STRs), as well as mitochondrial DNA.

A single DNA data record for a subject may require data resulting from more than one of these different DNA techniques. This part of ISO/IEC 19794 enables data for multiple DNA techniques to be presented in a single record for a given subject.

This data format has been prepared in light of ongoing efforts to reduce human involvement in the processing (enrolment and comparison) of DNA. In anticipation of the data format requirements for automated DNA techniques this part of ISO/IEC 19794 will describe a format for both processed and raw (electrophoretic) DNA data. Extensible Mark-up Language (XML) encoding of the data is used to specify DNA data interchange. A normative XML Schema Definition (XSD) specification is provided in Annex B.

This part of ISO/IEC 19794 is not intended for any other purposes than exchange of DNA for biometric verification and identification of individuals, in particular does not exchange medical and other health-related information.

Document History

October 1, 2022
Information technology — Biometric data interchange formats — Part 14: DNA data
A description is not available for this item.
August 15, 2016
Information technology - Biometric data interchange formats - Part 14: DNA data AMENDMENT 1: Conformance testing and clarification of defects
A description is not available for this item.
ISO/IEC 19794-14
March 15, 2013
Information technology - Biometric data interchange formats - Part 14: DNA data
This part of ISO/IEC 19794 specifies a data interchange format for the exchange of DNA data for person identification or verification technologies that utilize human DNA. It will provide the ability...

References

Advertisement