ISO TS 13582

Health informatics - Sharing of OID registry information

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: inactive
Page Count: 36
ICS Code (IT applications in health care technology): 35.240.80
scope:

This Technical Specification specifies the mandatory and optional information to be recorded in any registry of OIDs, using an information model.

It specifies which parts of that information are to be regarded as public, and which parts are to be subject to security and privacy requirements.

All registries support the recording of mandatory information, but the recording of any specific object identifier in one or more repositories is always optional. In some cases, security and privacy requirements are more stringent for e-health applications.

In detail, this Technical Specification:

- Specifies an information model and a corresponding XML format for the export of the contents of an OID registry, suitable e.g. for import to a different OID registry;

- references common Use Cases for OID registries/repositories;

- references an Object Identifier Resolutions System (ORS) which provides a look-up mechanism for information related to an object identifier, with guidance on the use of that facility.

Document History

December 15, 2015
Health informatics - Sharing of OID registry information
This Technical Specification specifies the mandatory and optional information to be recorded in any registry of OIDs, using an information model. It specifies which parts of that information are to...
ISO TS 13582
March 15, 2013
Health informatics - Sharing of OID registry information
This Technical Specification specifies the mandatory and optional information to be recorded in any registry of OIDs, using an information model. It specifies which parts of that information are to...

References

Advertisement