CEI - 9-20/1;AB
Application guide for the safety standardisation in railway d.c. fixed installations facing metallic structures or reinforced concrete Part 1: Systems with line nominal voltage up to 1 500 V
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 4 |
Document History
9-20/1;AB
October 1, 2012
Application guide for the safety standardisation in railway d.c. fixed installations facing metallic structures or reinforced concrete Part 1: Systems with line nominal voltage up to 1 500 V
A description is not available for this item.
March 1, 2002
Application guide for the safety standardisation in railway d.c. fixed installations facing metallic structures or reiforced concrete - Part 1: Systems with line nominal voltage up to 1500 V
La Guida è un ausilio nell'applicazione delle norme CEI EN 50122-1, CEI EN 50122-2, CEI 11-1 e CEI 64-8 per la progettazione e la realizzazione di linee di trazione in galleria, su viadotto, in...