CEI EN 60317-61

Specifications for particular types of winding wires Part 61: Polyester glass fibre wound, minimum class 180, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2013
Status: inactive
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 180.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm; max. 16,0 mm;

- thickness: min. 0,80 mm; max. 5,60 mm.

The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-8.

Document History

February 1, 2021
Specifications for particular types of winding wires Part 61: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index...
CEI EN 60317-61
January 1, 2013
Specifications for particular types of winding wires Part 61: Polyester glass fibre wound, minimum class 180, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of wire,...

References

Advertisement