CEI EN 60335-2-23

Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin or hair care

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2012
Status: active
Page Count: 8

Document History

October 1, 2023
Safety of household and similar electrical appliances Part 2: Particular requirements for appliances for skin or hair care
This part of IEC 60335 deals with the safety of electric appliances for the care of skin or hair of persons or animals and intended for household and similar purposes, their rated voltage being not...
November 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin or hair care
This European Standard deals with the safety of electric appliances for the care of skin or hair of persons or animals, the rated voltage of the appliance being not more than 250 V. NOTE Z101...
January 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin or hair care
This clause of Part 1 and of EN 60335-2-23 is replaced with the following: This European Standard deals with the safety of electric appliances for the care of skin or hair of persons or animals, the...
CEI EN 60335-2-23
October 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin or hair care
A description is not available for this item.
November 1, 2011
Household and similar electrical appliances - Safety - Part 2: Particular requirements for appliances for skin or hair care
La presente Variante aggiorna la Norma CEI EN 60335-2-23:2004-09 relativa alla sicurezza elettrica di apparecchi per la cura della pelle e dei capelli. Le principali modifiche riguardano: - "Campo di...
August 1, 2011
Household and similar electrical appliances - Safety - Part 2: Particular requirements for appliances for skin or hair care
La presente Variante aggiorna la Norma CEI EN 60335-2-23:2004-09 relativa alla sicurezza elettrica di apparecchi per la cura della pelle e dei capelli. Le principali modifiche riguardano: - ""Campo...
May 1, 2009
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin or hair care
La presente Variante aggiorna la Norma EN 60335-2-23 relativa alla sicurezza elettrica per apparecchi per la cura della pelle e dei capelli. Le principali modifiche riguardano : - Introduzione:...
September 1, 2004
Household and similar electrical appliances - Safety - Part 2: Particular requirements for appliances for skin or hair care
Si applica agli apparecchi per la cura della pelle o dei capelli di persone o animali, per uso domestico e similare, con tensione nominale non superiore a 250 V. Esempi di tali tipi di apparecchi...
April 1, 2002
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per gli apparecchi per la cura della pelle e dei capelli
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-23:2004-09 (CEI 61-165); tuttavia rimane applicabile fino al 01-05-2006.
November 1, 1997
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per gli apparecchi per la cura della pelle e dei capelli
Si applica agli apparecchi per la cura della pelle o dei capelli di persone o animali, per uso domestico e similare, con tensione nominale non superiore a 250 V. Esempi di tali tipi di apparecchi...
May 1, 1994
Variante n. 2
La presente Variante integra e modifica i corrispondenti articoli della EN 60335-2-23 (1990) CEI 61-73 (fasc. 1516) più 61-73 V1 (fasc.2111V).
July 1, 1993
Variante n. 1
January 1, 1991
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte II: Norme particolari per gli apparecchi per la cura della pelle e dei capelli
La Norma è conforme alla Norma Europea CENELEC EN 30335-2-23, contestuale, con modifiche, alla Pubblicazione IEC 60335-2-23 (1986). Essa riguarda norme particolari relative agli apparecchi sopra...
Advertisement