CEI EN 60704-2-6
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise Part 2: Particular requirements for tumble dryers
| Organization: | CEI |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
Addition:
These particular requirements apply to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter. For the purpose of this standard, washer-dryer combinations, when operated as a dryer, are considered as a tumble dryer.
NOTE 101 For washing function, see IEC 60704-2-4.
This standard is also applicable for gas-fired electric tumble dryers.
Types of noise
Replacement:
The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by tumble dryers.
Size of the source
Replacement:
The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the appliance under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.
Document History