BHMA - ANSI A156.14

SLIDING AND FOLDING DOOR HARDWARE

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2013
Status: inactive
Page Count: 28
scope:

This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic friction and finish tests are included. Hardware for light to very heavy doors is covered including both residential and industrial applications.

Fire doors equipped with sliding door hardware shall successfully pass the requirements of ANSI/UL 10B or 10C. ANSI/UL 14B specifies requirements for sliding door hardware used on sliding type fire doors.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, maintenance and environmental conditions.

All dimensions which do not carry specific tolerances or are not marked maximum or minimum are permitted to have nominal deviations. Dimensions are given in US units. SI unit (metric) equivalents given in parentheses are approximate.

ANSI Standards referenced in this Standard are available from the BHMA website www.buildershardware.com or the American National Standards Institute, 11 West 42nd Street, New York, NY 10036.

Document History

January 1, 2019
SLIDING AND FOLDING DOOR HARDWARE
This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic friction and finish tests are included....
ANSI A156.14
January 1, 2013
SLIDING AND FOLDING DOOR HARDWARE
This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic friction and finish tests are included....
January 1, 2007
Sliding & Folding Door Hardware
This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic friction and finish tests are included....
January 1, 2002
Sliding & Folding Door Hardware
This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic fiction and finish tests are included....
January 1, 1997
Sliding & Folding Door Hardware
This Standard establishes requirements for Sliding and Folding Door Hardware. Cycle tests, abuse, durability static load, smoothness, static friction, kinetic friction and finish tests are included....
January 1, 1991
Sliding & Folding Door Hardware (BHMA 401)
A description is not available for this item.

References

Advertisement