JSA - JIS C 1610

Extension and compensating cables for thermocouples

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2012
Status: active
Page Count: 29
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This Standard specifies the extension and compensating cables to be used in combination with the thermocouples and the mineral insulated thermocouples (hereafter referred to as "thermocouples") specified in JIS C 1602 and JIS C J605.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60584-3 : 2007 Thermocouples - Part 3 : Extension and compensating cables - Tolerances and identification system (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 1610
June 20, 2012
Extension and compensating cables for thermocouples
This Standard specifies the extension and compensating cables to be used in combination with the thermocouples and the mineral insulated thermocouples (hereafter referred to as "thermocouples")...
July 1, 1995
Extension and Compensating Cables for Thermocouples
A description is not available for this item.

References

Advertisement