JSA - JIS G 3323

Hot-dip zinc-aluminium-magnesium alloy-coated steel sheet and strip

inactive
Buy Now
Organization: JSA
Publication Date: 20 November 2012
Status: inactive
Page Count: 39
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This Japanese Industrial Standard specifies the steel sheet and strip (hereafter referred to as "sheet and coil") and corrugated sheet manufactured by processing steel sheet into the shape and dimensions specified in JIS G 3316, which are coated so as to be equal thickness on both surfaces by a hot-dip zinc-aluminium-magnesium alloy coating process. The zinc-aluminium-magnesium alloy composition by mass fraction is normally 5.0 % to 13.0 % aluminium, 2.0 % to 4.0 % magnesium, 1.0 % other elements and the balance zinc.

Document History

December 20, 2022
Hot-dip zinc-aluminium-magnesium alloy-coated steel sheet and strip
This Japanese Industrial Standard specifies requirements for hot-dip zinc-aluminium-magnesium alloy-coated steel sheets (hereafter referred to as sheets), hot-dip zinc-aluminium-magnesium...
March 20, 2019
Hot-dip zinc-aluminium-magnesium alloy-coated steel sheet and strip
This Standard specifies requirements for hot-dip zinc-aluminium-magnesium alloy-coated steel sheet (hereafter referred to as sheets), steel strip (hereafter referred to as coils), and corrugated...
June 20, 2017
Hot-dip zinc-aluminium-magnesium alloy-coated steel sheet and strip (Amendment 1)
A description is not available for this item.
JIS G 3323
November 20, 2012
Hot-dip zinc-aluminium-magnesium alloy-coated steel sheet and strip
This Japanese Industrial Standard specifies the steel sheet and strip (hereafter referred to as "sheet and coil") and corrugated sheet manufactured by processing steel sheet into the shape and...

References

Advertisement