ASABE S591

Procedure for Measuring Point Trip Force and Maximum Trip Height of Tillage Shank Assemblies

inactive
Buy Now
Organization: ASABE
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
scope:

Purpose

The purpose of this Standard is to establish a uniform method of measuring the static point trip force and trip height of agricultural tillage shank assemblies (see Figure 1). This includes field cultivator or conditioner shanks, chisel plow shanks, and subsoiler (or ripper) shanks. It is limited to those shank assemblies utilizing a spring cushion, or "S" tine/coil shank design. Rigid, non-flexing shank assemblies are excluded. Any Specification published that is not in accordance with criteria of this Standard should be defined.

The static point trip force measurement shall be determined by Section 5 or Section 6 of this Standard, depending on the design of the shank assembly. When the test results are recorded, the test method used shall be identified.

The trip height measurement shall be determined by Section 7 or Section 8 of this Standard. When the test results are recorded, the test method used shall be identified.

Document History

April 1, 2018
Procedure for Measuring Point Trip Force and Maximum Trip Height of Tillage Shank Assemblies
The purpose of this Standard is to establish a uniform method of measuring the static point trip force and trip height of agricultural tillage shank assemblies (see Figure 1). This includes field...
April 1, 2018
Procedure for Measuring Point Trip Force and Maximum Trip Height of Tillage Shank Assemblies
Purpose The purpose of this Standard is to establish a uniform method of measuring the static point trip force and trip height of agricultural tillage shank assemblies. This includes field...
ASABE S591
May 1, 2008
Procedure for Measuring Point Trip Force and Maximum Trip Height of Tillage Shank Assemblies
Purpose The purpose of this Standard is to establish a uniform method of measuring the static point trip force and trip height of agricultural tillage shank assemblies (see Figure 1). This includes...
May 1, 2008
Procedure for Measuring Point Trip Force and Maximum Trip Height of Tillage Shank Assemblies
A description is not available for this item.

References

Advertisement