NR/L2/SIG/30014/D120/TS11-01 ISSUE 1
Signalling Works Testing: Control Tables and Principles Testing Test Specification
| Organization: | NR |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
General
This test specification is formed of the following sections,
which correlate to the competency levels identified in
NR/L2/SIG/30014/B410
1. Control Tables Testing (Simple)
2. Principles Testing (Simple) / (Complex)
General definitions of terms are given in NR/L2/SIG/30014/E110
$ = The use of Test Certificate associated with this Test Specification is not mandated in all cases; it is not appropriate for smaller scale works, however it is anticipated that it is be used to summarise the completion of testing of different elements of the testing of a new interlocking. Where the Test Certificate is not used, the Master Test Certificate shall be endorsed "N/A" in the number of sheets column, and the Principles Tester shall sign for the satisfactory completion of testing directly on the Master Test Certificate.
# = Unless Coordinated Testing is being undertaken.
Document History