ITU-R M.1801

Radio interface standards for broadband wireless access systems, including mobile and nomadic applications, in the mobile service operating below 6 GHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 February 2013
Status: active
Page Count: 43
scope:

This Recommendation identifies specific radio interface standards for BWA systems in the mobile service operating below 6 GHz. The standards included in this Recommendation are capable of supporting users at broadband data rates, taking into account the ITU-R definitions of "wireless access" and "broadband wireless access" found in Recommendation ITU-R F.13992.

This Recommendation is not intended to deal with the identification of suitable frequency bands for BWA systems, nor with any regulatory issues.

2 Broadband wireless access is defined as wireless access in which the connection(s) capabilities are higher than the primary rate, which is defined as the transmission bit rate of 1.544 Mbit/s (T1) or 2.048 Mbit/s (E1). Wireless access is defined as end-user radio connection(s) to core networks.

Document History

ITU-R M.1801
February 1, 2013
Radio interface standards for broadband wireless access systems, including mobile and nomadic applications, in the mobile service operating below 6 GHz
This Recommendation identifies specific radio interface standards for BWA systems in the mobile service operating below 6 GHz. The standards included in this Recommendation are capable of supporting...
April 1, 2010
Radio interface standards for broadband wireless access systems, including mobile and nomadic applications, in the mobile service operating below 6 GHz
This Recommendation identifies specific radio interface standards for BWA systems in the mobile service operating below 6 GHz. The standards included in this Recommendation are capable of supporting...
January 1, 2007
Radio interface standards for broadband wireless access systems, including mobile and nomadic applications, in the mobile service operating below 6 GHz
A description is not available for this item.

References

Advertisement