DIN ISO 20121

Event sustainability management systems - Requirements with guidance for use (ISO 20121:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 47
ICS Code (Services for companies): 03.080.20
ICS Code (Environmental economics. Sustainability): 13.020.20
scope:

This International Standard specifies requirements for an event sustainability management system for any type of event or event-related activity, and provides guidance on conforming to those requirements.

This International Standard is applicable to any organization that wishes to:

- establish, implement, maintain and improve an event sustainability management system;

- ensure that it is in conformity with its stated sustainable development policy;

- demonstrate voluntary conformity with this International Standard by

- first party (self-determination and self-declaration),

- second party (confirmation of conformance by parties having an interest in the organization, such as clients, or by other persons on their behalf), or

- an independent third party (e.g. a certification body).

This International Standard has been designed to address the management of improved sustainability throughout the entire event management cycle.

Additional guidance and information is provided in the annexes to support its implementation.

Document History

DIN ISO 20121
April 1, 2013
Event sustainability management systems - Requirements with guidance for use (ISO 20121:2012)
This International Standard specifies requirements for an event sustainability management system for any type of event or event-related activity, and provides guidance on conforming to those...

References

Advertisement