DIN EN ISO 5436-2

Geometrical product specifications (GPS) - Surface texture: Profile method; Measurement standards - Part 2: Software measurement standards (ISO 5436-2:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 25
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 5436 defines Type F1 and Type F2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type F1 software measurement standards for the calibration of instruments used for measuring the surface texture by the profile method defined in ISO 3274.

NOTE 1 Throughout this part of ISO 5436, the term "softgauge" is used as a substitute for "software measurement standard Type F1".

NOTE 2 Formerly, "measurement standards" were referred to as "calibration specimens".

NOTE 3 ISO 3274 only refers to instruments with independent reference datums.

Document History

DIN EN ISO 5436-2
April 1, 2013
Geometrical product specifications (GPS) - Surface texture: Profile method; Measurement standards - Part 2: Software measurement standards (ISO 5436-2:2012)
This part of ISO 5436 defines Type F1 and Type F2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type F1 software...
September 1, 2009
Geometrical Products Specifications (GPS) - Surface texture: Profile method; Measurements standards - Part 2: Software measurement standards (ISO 5436-2:2001); Corrigendum 1 to English translation of DIN EN ISO 5436-2:2002-04
A description is not available for this item.
April 1, 2002
GPS - Surface texture: Profile method - Measurement standards - Part 2: Software measurement standards (ISO 5436-2:2001)
A description is not available for this item.

References

Advertisement