DIN EN 13168

Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 49
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards or slabs.

This European Standard also specifies the requirements for the factory made composite products, made from wood wool in combination with other insulation materials.

This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

Products covered by this European Standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.

This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels and classes required for a given application are to be found in regulations or non-conflicting standards.

Products with a declared thermal resistance lower than 0,15 m2 K/W or a declared thermal conductivity greater than 0,100 W/(m⋅K) at 10 °C are not covered by this standard.

This European Standard does not cover in situ insulation products and products intended to be used for the insulation of building equipment and industrial installations.

Document History

September 1, 2018
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification; German and English version EN 13168:2012+A1:2015/prA2:2018
A description is not available for this item.
April 1, 2015
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification (includes Amendment A1:2015)
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
DIN EN 13168
March 1, 2013
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
February 1, 2009
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
A description is not available for this item.
June 1, 2006
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification; Corrigenda to DIN EN 13168:2001-10
A description is not available for this item.
October 1, 2001
Thermal insulation products for buildings - Factory-made wood wool (WW) products - Specification; English version of DIN EN 13168:2001
A description is not available for this item.

References

Advertisement