DIN EN 828

Adhesives - Wettability - Determination by measurement of contact angle and surface free energy of solid surface

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 13
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for the determination of the surface free energy of a solid surface by measuring the contact angle of a liquid wetting the solid surface. It allows the prediction of the ability of a particular adhesive to wet a particular adherend. It can be used to characterise surfaces intended for pretreatment, coating or bonding.

NOTE 1 In order to determine the surface free energy, the method of measuring the static contact angle is used in combination with a statistical interpretation.

NOTE 2 The measurement results are influenced by mechanical surface roughness and chemical homogeneity.

Document History

DIN EN 828
April 1, 2013
Adhesives - Wettability - Determination by measurement of contact angle and surface free energy of solid surface
This European Standard specifies a method for the determination of the surface free energy of a solid surface by measuring the contact angle of a liquid wetting the solid surface. It allows the...
January 1, 1998
Adhesives - Wettability - Determination by measurement of contact angle and critical surface tension of solid surfaces
A description is not available for this item.

References

Advertisement