DIN EN 62680-2
Universal Serial Bus interfaces for data and power - Part 2: USB Micro-USB Cables and Connectors Specification (IEC 100/1982/CDV:2012); English version FprEN 62680-2:2012
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Intended Audience/Scope
Cell phone and Portable Devices have become so thin that the current Mini-USB does not fit well within the constraints of future designs. Additional requirements for a more rugged connector that will have durability past 10,000 cycles and still meet the USB 2.0 specification for mechanical and electrical performance was also a consideration. The Mini-USB could not be modified and remain backward compatible to the existing connector as defined in the USB OTG specification.
Document History