DIN EN 61747-2

Liquid crystal display devices - Part 2: Liquid crystal display modules - Sectional specification (IEC 110/443/CD:2012)

inactive, Most Current
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 25
ICS Code (Electronic display devices): 31.120
scope:

This sectional specification applies to liquid crystal display modules such as the following:

- static / segment type liquid crystal display modules;

- passive matrix monochrome liquid crystal display modules;

- passive matrix colour liquid crystal display modules;

- active matrix monochrome liquid crystal display modules;

- active matrix colour liquid crystal display modules.

It gives details of the Quality Assessment Procedures, the inspection requirements, screening sequences, sampling requirements, and test and measurement procedures required for the assessment of liquid crystal display modules.

NOTE 1 - Instead of the Qualification Approval Procedure, the Capability Approval Procedure (see 4.2 of IEC QC 001002-3), which is at present under consideration, may be used for all products manufactured in a defined process.

Document History

DIN EN 61747-2
April 1, 2013
Liquid crystal display devices - Part 2: Liquid crystal display modules - Sectional specification (IEC 110/443/CD:2012)
This sectional specification applies to liquid crystal display modules such as the following: - static / segment type liquid crystal display modules; - passive matrix monochrome liquid crystal...
Advertisement