DIN EN 1870-8

Safety of woodworking machines - Circular sawing machines - Part 8: Single blade edging circular rip sawing machines with power driven saw unit and manual loading and/or unloading

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 64
ICS Code (Woodworking machines): 79.120.10
scope:

This European Standard deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single blade edging circular rip sawing machines with power driven saw unit and manual loading and/or unloading, hereinafter referred to as "machines", designed to cut solid wood, chipboard, fibreboard and plywood when they are used as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse.

This document applies to machines where the workpiece is stationary, the vertical and horizontal movements of the saw unit are power driven, and where the machine is provided with workpiece clamping. The workpiece may or may not be clamped during cutting.

This document does not apply to machines:

- where the workpiece is fed to the saw blade during cutting;

- designed for cutting veneers;

- provided with a device situated behind the line of cut, which moves in a direction parallel to the line of cut, for automatically unloading the workpiece during the return of the saw unit to the rest position.

This document is not applicable to machines manufactured before its date of publication as EN.

Document History

DIN EN 1870-8
March 1, 2013
Safety of woodworking machines - Circular sawing machines - Part 8: Single blade edging circular rip sawing machines with power driven saw unit and manual loading and/or unloading
This European Standard deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single blade edging circular rip sawing machines with power...
May 1, 2010
Safety of woodworking machines - Circular sawing machines - Part 8: Single blade edging circular rip sawing machines with power driven saw unit and manual loading and/or unloading (includes Amendment A1:2009)
A description is not available for this item.

References

Advertisement