DIN EN 1343

Kerbs of natural stone for external paving - Requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 35
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the performance requirements and the corresponding test methods for all natural stone kerbs used for external paving and road finishes.

External paving use includes all pavements typical of road works, such as pedestrian and trafficked areas, outdoor squares and similar to be used in an outdoor condition that are subject to the weathering agents, such as temperature changes, rain, ice, wind, etc.

This European Standard provides also for the evaluation of conformity and for marking of the natural stone slabs.

This European Standard also covers characteristics that are of importance to the trade.

Document History

July 1, 2014
Kerbs of natural stone for external paving - Requirements and test methods; Amendment A20
A description is not available for this item.
DIN EN 1343
March 1, 2013
Kerbs of natural stone for external paving - Requirements and test methods
This European Standard specifies the performance requirements and the corresponding test methods for all natural stone kerbs used for external paving and road finishes. External paving use includes...
April 1, 2002
Kerbs of natural stone for external paving - Requirements and test methods; English version of DIN EN 1343
A description is not available for this item.
March 1, 2000
Kerbs of natural stone for external paving - Requirements and test methods; English version of DIN EN 1343
A description is not available for this item.

References

Advertisement