DIN EN 13162

Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 44
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made mineral wool products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the mat blankets, boards or slabs.

Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.

This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards.

Products with a declared thermal resistance lower than 0,25 m2⋅K/W or a declared thermal conductivity greater than 0,060 W/(m⋅K) at 10 °C are not covered by this standard.

This standard does not cover in situ insulation products (covered by EN 14064 parts 1 and 2) and products intended to be used for the insulation of building equipment and industrial installations (covered by EN 14303).

Document History

September 1, 2018
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification; German and English version EN 13162:2012+A1:2015/prA2:2018
A description is not available for this item.
April 1, 2015
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification (includes Amendment A1:2015)
This European Standard specifies the requirements for factory made mineral wool products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are...
DIN EN 13162
March 1, 2013
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification
This European Standard specifies the requirements for factory made mineral wool products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are...
February 1, 2009
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification
A description is not available for this item.
June 1, 2006
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification; Corrigenda to DIN EN 13162:2001-10
A description is not available for this item.
October 1, 2001
Thermal insulation products for buildings - Factory-made mineral wool (MW) products - Specification; English version of DIN EN 13162
A description is not available for this item.

References

Advertisement