DIN EN ISO 284

Conveyor belts - Electrical conductivity - Specification and test method (ISO 284:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 11
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method.

The test is intended to ensure that the belt is sufficiently conductive to avoid the accumulation of electrical static charge which can be developed during service use.

This International Standard is not suitable or applicable to light conveyor belts as described in ISO 21183-1[1], the static electrical properties of which are measured by ISO 21178[2].

Document History

DIN EN ISO 284
April 1, 2013
Conveyor belts - Electrical conductivity - Specification and test method (ISO 284:2012)
This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive...
April 1, 2004
Conveyor belts - Electrical conductivity - Specification and test method (ISO 284:2003)
A description is not available for this item.

References

Advertisement