DIN EN ISO 1120

Conveyor belts - Determination of strength of mechanical fastenings - Static test method (ISO 1120:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 12
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies a static test method for measuring the strength of a conveyor belt mechanical fastening; the mechanical joints can be either of the type employing a connecting rod or of a type which does not employ a connecting rod.

This International Standard does not cover vulcanized joints.

This International Standard is neither applicable to nor valid for light conveyor belts, as described in ISO 21183-1.

NOTE The purpose of the test specified in this International Standard is to eliminate mechanical fastenings of insufficient static strength. It is intended to establish a dynamic test at a later date.

Document History

DIN EN ISO 1120
April 1, 2013
Conveyor belts - Determination of strength of mechanical fastenings - Static test method (ISO 1120:2012)
This International Standard specifies a static test method for measuring the strength of a conveyor belt mechanical fastening; the mechanical joints can be either of the type employing a connecting...
June 1, 2002
Conveyor belts - Determination of strength of mechanical fastenings - Static test method (ISO 1120:2002)
A description is not available for this item.

References

Advertisement