DIN 81249-2

Corrosion of metals in sea water and sea atmosphere - Part 2: Free corrosion in sea water; Text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 63
ICS Code (Materials and components for shipbuilding): 47.020.05
ICS Code (Corrosion of metals): 77.060
scope:

The criteria laid down in this standard serve to evaluate the corrosion behaviour of unprotected metallic materials and coatings subject to free corrosion in sea water. Since the chemical composition of the sea water as well as the extent and the type of fouling are not constant through all seasons and the mechanical loads acting on the material are not constant within a given time period, the estimated corrosion behaviour can only be stated in terms of probability. Warranty claims cannot be derived from these normative criteria.

Corrosion protection obtained by coatings and the cathodic corrosion protection are not subjects of this standard.

Document History

DIN 81249-2
May 1, 2013
Corrosion of metals in sea water and sea atmosphere - Part 2: Free corrosion in sea water; Text in German and English
The criteria laid down in this standard serve to evaluate the corrosion behaviour of unprotected metallic materials and coatings subject to free corrosion in sea water. Since the chemical composition...
January 1, 2012
Corrosion of metals in sea water and sea atmosphere - Part 2: Free corrosion in sea water; Text in German and English
A description is not available for this item.
November 1, 1997
Corrosion of metals in sea water and sea atmosphere - Part 2: Free corrosion in sea water
A description is not available for this item.

References

Advertisement