DIN ISO 21308-2
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters (ISO 21308-2:2006)
| Organization: | DIN |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO 21308 provides a set of codes for the exchange of dimensional data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833, having a maximum gross vehicle mass above 3 500 kg.
The process of exchanging the above information can involve:
- chassis manufacturer;
- chassis importer;
- chassis dealer;
- one or more bodywork manufacturers;
- bodywork component suppliers, e.g. manufacturers of demountable bodies, cranes and loading equipment, tipping equipment.
Document History