DIN EN 1744-1

Tests for chemical properties of aggregates - Part 1: Chemical analysis (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 64
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies procedures for the chemical analysis of aggregates. It specifies the reference procedures and, in certain cases, an alternative method which can be considered as giving equivalent results.

Unless otherwise stated, the test methods specified in this standard may be used for factory production control, for audit tests or for type tests.

This standard describes the reference methods used for type testing and in cases of dispute (and alternatives methods) for chemical analyses of aggregates. For the purpose of type testing and in cases of dispute only the reference method should be used. For other purposes, in particular factory production control, other methods may be used provided that an appropriate working relationship with the reference method has been established.

Document History

DIN EN 1744-1
March 1, 2013
Tests for chemical properties of aggregates - Part 1: Chemical analysis (includes Amendment A1:2012)
This European Standard specifies procedures for the chemical analysis of aggregates. It specifies the reference procedures and, in certain cases, an alternative method which can be considered as...
April 1, 2010
Tests for chemical properties of aggregates - Part 1: Chemical analysis
A description is not available for this item.
May 1, 1998
Tests for chemical properties of aggregates - Part 1: Chemical analysis; German version EN 1744-1:1998
A description is not available for this item.

References

Advertisement