DIN EN 419111-2
Protection profiles for signature creation and verification application - Signature creation application - Part 2: Core PP; English version prEN 419111-2:2013
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document is a Protection Profile that defines the security requirements for a Signature Creation Application. This is the core document, which means that only the security functions that are mandatory are included. The ST writer can include other security functions in his TOE. For this purpose, he can include some of those described in prEN 419111-3:2013 [2]
Document History
DIN EN 419111-2
March 1, 2013
Protection profiles for signature creation and verification application - Signature creation application - Part 2: Core PP; English version prEN 419111-2:2013
This document is a Protection Profile that defines the security requirements for a Signature Creation Application. This is the core document, which means that only the security functions that are...