DIN EN 3982

Aerospace series - Aluminium alloy AL-P7050-T7451 - Plate - 6 mm < a ≤ 160 mm; German and English version FprEN 3982:2012

inactive
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 18
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P7050-

T7451

Plate

6 mm < a ≤ 160 mm

for aerospace applications.

Document History

February 1, 2016
Aerospace series - Aluminium alloy AL-P7050 - AlZn6CuMgZr - T7451 - Plates - 6 mm < a ≤ 160 mm; German and English version EN 3982:2015
This standard specifies the requirements relating to: Aluminium alloy AL-P7050- AlZn6CuMgZr T7451 Plates 6 mm < a ≤ 160 mm for aerospace applications.
DIN EN 3982
March 1, 2013
Aerospace series - Aluminium alloy AL-P7050-T7451 - Plate - 6 mm < a ≤ 160 mm; German and English version FprEN 3982:2012
This standard specifies the requirements relating to: Aluminium alloy AL-P7050- T7451 Plate 6 mm < a ≤ 160 mm for aerospace applications.
November 1, 2000
Aerospace series - Aluminium alloy AL-P7050-T7451 - Plate 6 mm < a ≤ 160 mm
A description is not available for this item.
November 1, 1995
Aerospace series - Aluminium alloy AL-P7050-T7451 - Plate 6 mm < a ≤ 160 mm
A description is not available for this item.
Advertisement