DIN EN 4538-2
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series; German and English version FprEN 4538-2:2012
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations applications.
They shall be used in the temperature range - 55 °C to 163 °C.
Document History
October 1, 2014
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series; German and English version EN 4538-2:2014
This European Standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations...
DIN EN 4538-2
March 1, 2013
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series; German and English version FprEN 4538-2:2012
This European Standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations...