DIN EN ISO 10642

Hexagon socket countersunk head screws (ISO 10642:2004 + Amd 1:2012) (includes Amendment :2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9 and 12.9.

NOTE Particular attention is drawn to the note in Table 2 and to Table 3, concerning the limitation on ultimate tensile load.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards,e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

February 1, 2020
Fasteners - Hexagon socket countersunk head screws with reduced loadability (ISO 10642:2019)
A description is not available for this item.
May 1, 2018
Fasteners - Hexagon socket countersunk head screws with reduced loadability (ISO/DIS 10642:2018); German and English version prEN ISO 10642:2018
A description is not available for this item.
DIN EN ISO 10642
April 1, 2013
Hexagon socket countersunk head screws (ISO 10642:2004 + Amd 1:2012) (includes Amendment :2012)
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9...
June 1, 2004
Hexagon socket countersunk head screws (ISO 10642:2004)
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9...
February 1, 1998
Hexagon socket countersunk head screws (ISO 10642:1997)
A description is not available for this item.

References

Advertisement