DIN EN ISO 11357-7

Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics (ISO 11357-7:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 16
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11357 specifies two methods, isothermal and non-isothermal, for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC).

It is only applicable to melted polymers.

NOTE These methods are not suitable if the molecular structure of the polymer is modified during the test.

Document History

June 1, 2022
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics (ISO 11357-7:2022)
A description is not available for this item.
March 1, 2021
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics (ISO/DIS 11357-7:2021); German and English version prEN ISO 11357-7:2021
A description is not available for this item.
December 1, 2015
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics (ISO 11357-7:2015)
This part of ISO 11357 specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....
DIN EN ISO 11357-7
April 1, 2013
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics (ISO 11357-7:2002)
This part of ISO 11357 specifies two methods, isothermal and non-isothermal, for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....

References

Advertisement