DIN EN 2030

Aerospace series - Steel X105CrMo17 (125) - Hardened and tempered - Bars - Stangen - De ≤ 150 mm; German and English version FprEN 2030:2012

inactive
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel X105CrMo17(1.4125)

Hardened and tempered

Bars

De ≤ 150 mm

for aerospace applications.

NOTE Other common designation:

UNS: S44004,

AISI: 440C, XDBD.

Document History

March 1, 2014
Aerospace series - Steel X105CrMo17 (1.3544) - Hardened and tempered - Bars - De ≤ 150 mm; German and English version EN 2030:2013
This European Standard specifies the requirements relating to: Steel X105CrMo17 (1.3544) Hardened and tempered Bars De ≤ 150 mm for aerospace applications. NOTE Other common designation: UNS:...
DIN EN 2030
March 1, 2013
Aerospace series - Steel X105CrMo17 (125) - Hardened and tempered - Bars - Stangen - De ≤ 150 mm; German and English version FprEN 2030:2012
This European Standard specifies the requirements relating to: Steel X105CrMo17(1.4125) Hardened and tempered Bars De ≤ 150 mm for aerospace applications. NOTE Other common designation: UNS:...

References

Advertisement