DSF/FprEN 50290-2-25
Communication cables -- Part 2-25: Common design rules and construction - Polypropylene insulation compounds
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This Part 2-25 of EN 50290 gives specific requirements for PP compounds to be used for multi-element metallic data cables for indoor application. Type 1 is typically a copolymer with better low temperature properties. Type 2 is typically a homopolymer with superior hardness giving better crush resistance.It will be read in conjunction with Part 2-20 of EN 50290, the product standard EN 50288 (all parts) and other applicable product standards.Using compound and type test data as outlined in this standard, the compound supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.
Document History