NPFC - MIL-PRF-11588
HOSE ASSEMBLIES, RUBBER, SYNTHETIC, LIQUID PETROLEUM FUELS, DISPENSING, COLLAPSIBLE, STANDARD AND LOW TEMPERATURE
| Organization: | NPFC |
| Publication Date: | 15 February 1996 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification defines the requirements for collapsible, synthetic rubber, discharge hose assemblies for use in all ambient temperatures between minus (−) 25 and plus (+) 160 degrees Fahrenheit (°F) for standard temperature hose and −60 and +95°F for low temperature hose. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Tank-automotive and Armaments Command, ATTN: AMSTA-TR-E/BLUE, Warren, MI 48397-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.
intended Use:
The hose assemblies covered by its specification are intended for use in connection with dispensing liquid petroleum fuels as follows:
Type I - Primarily for use with gasoline dispensing... View More
Document History