DS/EN ISO 14890

Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 March 2013
Status: active
Page Count: 30
ICS Code (Components for conveyors): 53.040.20
scope:

ISO 14890:2013 specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. ISO 14890:2013 is not suitable or valid for light conveyor belts as described in ISO 21183-1. Items that are not requirements of ISO 14890:2013, but need to be agreed between the manufacturer and the purchaser, as well as a list of the details intended to be supplied by the purchaser of belting with an enquiry are included in the annexes.

Document History

DS/EN ISO 14890
March 11, 2013
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
ISO 14890:2013 specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. ISO 14890:2013 is not suitable or...
June 24, 2003
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use
This standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This standard is not suitable or...
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use (ISO/FDIS 14890:2012)
This International Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This International...
Advertisement