API SPEC 12F

Specification for Small Welded Production Tanks

inactive
Buy Now
Organization: API
Publication Date: 1 March 1968
Status: inactive
Page Count: 20
scope:

This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 500 bbl. (in standard sizes up to a maximum diameter of 15 ft. 6 in.) for oil-field service.

Policy American Petroleum Institute (API) specifications are published as an aid to procurement of standardized equipment and materials. These specifications are not intended to inhibit purchasers and producers from purchasing or producing products made to specifications other than API, and nothing in any API specification is intended to in any way inhibit the purchase of products from companies not authorized to use the PI monogram.*

Nothing contained in any API specification is to be construed as granting any right, by imitation or otherwise, for the manufacture, sale, or use in connection with any method, apparatus or product covered by letters patent, nor as insuring anyone against liability for infringement of letters patent.

API specifications may be used by anyone desiring to do some, and every effort has been made by the Institute to assure the accuracy and reliability of the data contained in them. However, the Institute makes not representation, warranty or guarantee in connection with the publication of any API specification and hereby expressly disclaims any liability or responsibility for loss or damage resulting from their use for any violation of any federal, state or municipal regulation with which an API specification.

The use of the API monogram is a warranty by the manufacturer to the purchaser that the manufacturer has obtained a license to use the monogram and, further, that the product which bears the monogram conforms to the applicable API specification. However, the American Petroleum Institute does not represent, warrant or guarantee that products bearing the API monogram do in fact conform to the applicable API standard or specification.

*The API monogram is a registered trademark of the American Petroleum Institute.

Document History

January 1, 2019
Specification for Shop-welded Tanks for Storage of Production Liquids
General This specification covers material, design, fabrication, and testing requirements for new shop-fabricated vertical, cylindrical, aboveground, welded steel storage tanks in the standard sizes...
October 1, 2008
Specification for Shop Welded Tanks for Storage of Production Liquids
General This specification covers material, design, fabrication, and testing requirements for shop-fabricated vertical, cylindrical, aboveground, closed top, welded steel storage tanks in various...
February 1, 2007
Specification for Shop Welded Tanks for Storage of Production Liquids
1 Scope 1.1 GENERAL a. This specification covers material, design, fabrication, and testing requirements for shop-fabricated vertical, cylindrical, aboveground, closed top, welded steel storage tanks...
January 1, 1994
Specification for Shop Welded Tanks for Storage of Production Liquids
1 Scope 1.1 GENERAL a. This specification covers material, design, fabrication, and testing requirements for shop-fabricated vertical, cylindrical, aboveground, closed top, welded steel storage tanks...
June 1, 1988
SPECIFICATION FOR SHOP WELDED TANKS FOR STORAGE OF PRODUCTION LIQUIDS
A description is not available for this item.
June 1, 1988
Specification for Shop Welded Tanks for Storage of Production Liquids
A description is not available for this item.
July 1, 1987
SPECIFICATION FOR SHOP WELDED TANKS FOR STORAGE OF PRODUCTION LIQUIDS
A description is not available for this item.
January 1, 1982
SPECIFICATION FOR SHOP WELDED TANKS FOR STORAGE OF PRODUCTION LIQUIDS
A description is not available for this item.
January 1, 1977
API Specification for Shop Welded Tanks for Storage of Production Tanks
General a. This specification covers material, design, fabrication, and testing requirements for shop-fabricated vertical, cylindrical, aboveground, closed top, welded steel storage tanks in various...
API SPEC 12F
March 1, 1968
Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 500 bbl. (in...
March 1, 1961
Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 400 bbl. (in...
August 1, 1957
Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 400 bbl. (in...
October 1, 1956
API Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 400 bbl. (in...
August 1, 1955
API Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 400 bbl. (in...
October 1, 1954
API Specification for Small Welded Production Tanks
This specification covers material, design, and construction requirements for vertical, cylindrical, above-ground, shop-welded, steel production tanks in nominal capacities of 90 to 400 bbl. (in...
Advertisement