CENELEC - EN 50566
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)
| Organization: | CENELEC |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This European Standard applies to any wireless communication devices intended to be used with the radiating part in close proximity to the human body (i.e. less than 200 mm) including devices operated in front of the face. The frequency range covered is 30 MHz to 6 GHz.
The objective of this product standard is to demonstrate the compliance of such devices with the basic restrictions related to general public exposure to radio frequency electromagnetic fields.
Devices used next to the ear are covered by EN 50360.
Low power exclusion criteria are specified in EN 62479.
Document History