ISO 14229-6
Road vehicles - Unified diagnostic services (UDS) - Part 6: Unified diagnostic services on K-Line implementation (UDSonK-Line)
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 14229 specifies the implementation of a common set of unified diagnostic services (UDS) on K-Line (URAT based) in road vehicles (UDSonK-Line).
UDSonK-Line references ISO 14229-1 and ISO 14229-2, and specifies implementation requirements of
- the diagnostic services to be used for diagnostic communication over K-Line,
- the server memory programming for all in-vehicle servers connected to a K-Line network with external test equipment.
NOTE UDSonK-Line does not specify any requirement for the in-vehicle K-Line bus architecture.
This part of ISO°14229 makes reference to information contained in ISO 14229-1, ISO 14229-2, ISO 14230-1, and ISO 14230-2.
This part of ISO 14229 does not include any redundant information of the above-mentioned documents. It focuses on
- additional requirements specific to the implementation of UDSonK-Line network, and
- specific restrictions in the implementation of UDSonK-Line network.
Document History