CEN - EN 826
Thermal insulating products for building applications - Determination of compression behaviour
| Organization: | CEN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the equipment and procedures to be used when determining the compression behaviour of test specimens. It is applicable to thermal insulating products and can be used to determine the compressive stress in compressive creep tests and for applications in which insulation products are only exposed to short-term loads.
The method can be used for quality control purposes. It may also be employed to obtain reference values from which design values can be calculated using safety factors.
Document History