FORD - WRS-M4D968-B2
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLAS FIBER/MINERAL REINFORCED, 25% PCR AND/OR PIR RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 March 2013 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are thermoplastic injection molding compound based on heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6.
Document History
July 19, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, 25% PCR AND/OR PIR RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6.
April 26, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, 25% PCR AND/OR PIR RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6.
WRS-M4D968-B2
March 20, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLAS FIBER/MINERAL REINFORCED, 25% PCR AND/OR PIR RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6.
August 17, 2012
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, 25% PCR AND/OR PIR RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6.