GMNA - 9986397

Stand-alone Adhesion Promoter, Low Bake

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 2013
Status: inactive
Page Count: 3
scope:

This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne standalone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be conductive or nonconductive, depending on the needs of the user.

Material Description. This adhesion promoter is part of a total painted product system and must provide a smooth, adhesion-promoting coating direct to substrate, specifically TPO. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of the Materials Specification file (MATSPC), which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.

Symbols. Not applicable.

Typical Applications. This primer/adhesion promoter can be used on TPO only and is generally used on service part applications.

Document History

April 1, 2023
Stand-alone Adhesion Promoter, Low Bake
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne stand-alone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be...
July 1, 2018
Stand-alone Adhesion Promoter, Low Bake
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne stand-alone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be...
9986397
March 1, 2013
Stand-alone Adhesion Promoter, Low Bake
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne standalone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be...
Advertisement