GMW16902

Polypropylene - 45% Glass/Mineral Reinforced, Sheet, Compression Molded

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2013
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a 45% glass/mineral reinforced polypropylene sheet, homopolymer used in a compression molding process.

Symbols. The material abbreviation according to ISO 11469 is > PP-(GF33+TD12) <.

Typical Applications. Typical applications include non-Class "A" surface appearance structural components such as the following; underbody panels, chassis shields, bumper beams, running boards.

Remarks. Not applicable.

Document History

August 1, 2023
Polypropylene - 45% Glass/Mineral Reinforced, Sheet, Compression Molded
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2018
Polypropylene - 45% Glass/Mineral Reinforced, Sheet, Compression Molded
Material Description. This standard covers the properties of a 45% glass/mineral reinforced polypropylene sheet, homopolymer used in a compression molding process.  Symbols. The material...
GMW16902
March 1, 2013
Polypropylene - 45% Glass/Mineral Reinforced, Sheet, Compression Molded
Material Description. This standard covers the properties of a 45% glass/mineral reinforced polypropylene sheet, homopolymer used in a compression molding process. Symbols. The material abbreviation...

References

Advertisement