CSA - C68.10-08
Shielded power cable for commercial and industrial applications, 5–46 kV
| Organization: | CSA |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 166 |
scope:
This Standard applies to the materials, construction, and testing of one- to four-conductor cross-linked polyethylene and ethylene propylene rubber-insulated shielded power cables, rated 5 to 46 kV, that are used for the distribution of electrical energy under normal conditions of installation and service in indoor, outdoor, aerial, underground, or underwater locations.
This Standard specifies requirements for conductors, insulation, and protective coverings as well as for the construction and dimensions of most standard types of shielded cable.
This Standard does not preclude the use of optional components
such as polymeric layers for additional mechanical protection,
moisture-impervious laminated sheath, individually-covered
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History