ASSP - ANSI A10.5

Safety Requirements for Material Hoists

inactive
Buy Now
Organization: ASSP
Publication Date: 1 January 2013
Status: inactive
Page Count: 36
scope:

This standard applies to material hoists used to raise or lower materials during construction, alteration or demolition. It is not applicable to the temporary use of permanently installed personnel elevators as material hoists.

This standard shall not apply to:

1. Elevators constructed and operated in conformance with ANSI/ASME A17.1, Safety Code for Elevators and Escalators.

2. Personnel hoists constructed and operated in conformance with ANSI/ASSE A10.4, American National Standard Safety Requirements for Personnel Hoists and Employee Elevators for Construction and Demolition Operations.

3. Manlifts constructed and operated in conformance with ANSI/ASME A90.1, Safety Standard for Belt Manlifts.

4. Transport platforms and overhead winch systems are not subject to this standard.

Purpose. This standard defines safety requirements for the use and operation of material hoists used in construction.

Exceptions. In cases of practical difficulties, unnecessary hardships or new developments, exceptions to the literal requirements shall be permitted by the enforcing authority to allow the use of other devices or methods, but only when it is clearly established that equivalent protection is thereby obtained.

Document History

January 1, 2020
Safety Requirements for Material Hoists
This standard applies to material hoists used to raise or lower materials during construction, alteration, maintenance or demolition. It is not applicable to the temporary use of permanently...
ANSI A10.5
January 1, 2013
Safety Requirements for Material Hoists
This standard applies to material hoists used to raise or lower materials during construction, alteration or demolition. It is not applicable to the temporary use of permanently installed personnel...
January 1, 2006
Safety Requirements for Material Hoists
This standard applies to material hoists used to raise or lower materials during construction, alteration or demolition. It is not applicable to the temporary use of permanently installed personnel...

References

Advertisement