DSF/ISO/FDIS 1496-1

Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes

pending
Organization: DS
Status: pending
Page Count: 39
ICS Code (General purpose containers): 55.180.10
scope:

1.1 This part of ISO 1496 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the totally enclosed general purpose types and certain specific purpose types (closed, vented, ventilated or open top) which are suitable for international exchange and for conveyance by road, rail and sea, including interchange between these forms of transport. 1.2 The container types covered by this part of ISO 1496 are given in Table 1. Table 1 - Container types Type code designation1 Type 00 to 04 Closed, including opening roof 10, 11 Closed, vented 13, 15, 17 Closed, ventilated 50 to 53 Open-top 1 In accordance with ISO 6346. This part of IS0 1496 does not cover ventilation arrangements, either vented or ventilated. 1.3 The marking requirements for these containers are given in IS0 6346.

Document History

July 5, 2016
Series 1 freight containers — Specification and testing — Part 1: General cargo containers for general purposes AMENDMENT 1
No scope available
July 3, 2013
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes
1.1 This part of ISO 1496 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the totally enclosed general purpose types and certain specific purpose...
April 27, 2007
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes - Amendment 4: 45' containers (1EE and 1EEE)
This part of ISO 1496 lays down the basis specifications and testing for ISO series 1 freight containers. Amendment 4: 45' containers (1EE and 1EEE)
June 27, 2006
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes - Amendment 5: Door end security
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes - AMENDMENT 5: Door and security
December 12, 2005
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes
This part of ISO 1496 lays down the basis specifications and testing for ISO series 1 freight containers. Amendment 3: Stacking and floor strength
August 18, 2000
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purpose
This part of ISO 1496 lays down the basis specifications and testing for ISO series 1 freight containers.
June 16, 1995
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes - Amendment 1: 1AAA and 1BBB containers
Amendment to existing ISO 1496-1:1990 as a result of the proposed introduction of a new height of 2,9 m.
January 21, 1993
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes
This part of ISO 1496 lays down the basis specifications and testing for ISO series 1 freight containers.
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes AMENDMENT 1
No scope available
No title available
1.1 This part of IS0 1496 specifies the basic specifications and testing requirements for IS0 series 1 freight containers of the totally enclosed general purpose types and certain specific purpose...
Racking test for 45 ft containers
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes AMENDMENT 6: Racking test por 45 ft containers
DSF/ISO/FDIS 1496-1
Series 1 freight containers - Specification and testing - Part 1: General cargo containers for general purposes
1.1 This part of ISO 1496 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the totally enclosed general purpose types and certain specific purpose...
Advertisement