NPFC - MIL-PRF-19500/376
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N2484, 2N2484UA, 2N2484UB, 2N2484UBC, 2N2484UBN, 2N2484UBCN JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH JANHCA, JANHCB, JANKCA, JANKCB, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
| Organization: | NPFC |
| Publication Date: | 30 March 2013 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for die. RHA level designators "M", "D", "P", "L", "R", "F', "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History