DOD - DSCC-DWG-13016

ATTENUATORS, FIXED, MINIATURE, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER

inactive
Buy Now
Organization: DOD
Publication Date: 2 April 2013
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for fixed coaxial line (series S and N) attenuators screened to MIL-DTL-3933. The attenuators described herein are direct replacements for screened (S) and non-screened (N) MIL-DTL-3933/25 attenuators that lost their qualified MIL-DTL-3933 source (see 6.4 and table II).

intended Use:

Attenuators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 18, 2017
ATTENUATORS, FIXED, MINIATURE, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER
ey Attenuators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for...
DSCC-DWG-13016
April 2, 2013
ATTENUATORS, FIXED, MINIATURE, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER
Attenuators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement